AG Neovo X-19E, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 3 ms, Black
AG Neovo X-19E. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 3 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black