AG Neovo logo

AG Neovo FS-24 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56410
Info modified on:
30 Dec 2024, 17:23:45
Short summary description AG Neovo FS-24 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

AG Neovo FS-24, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AG Neovo FS-24 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

AG Neovo FS-24. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.