ACT CAT6A UTP 5m, 5 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Red
ACT CAT6A UTP 5m. Cable length: 5 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Red