Acer logo

Acer X203H computer monitor 50,8 cm (20") 1600 x 900 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146152
Info modified on:
22 Aug 2022, 16:25:46
Short summary description Acer X203H computer monitor 50,8 cm (20") 1600 x 900 pixels HD Black:

Acer X203H, 50,8 cm (20"), 1600 x 900 pixels, HD, 5 ms, Black

Long summary description Acer X203H computer monitor 50,8 cm (20") 1600 x 900 pixels HD Black:

Acer X203H. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.