Acer logo

Acer AF307 - Alaska digital photo frame White 17,8 cm (7")

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83917
Info modified on:
14 Jun 2019, 12:51:45
Short summary description Acer AF307 - Alaska digital photo frame White 17,8 cm (7"):

Acer AF307 - Alaska, 17,8 cm (7"), 800 x 480 pixels, 200 cd/m², 300:1, 16:9, 16.78 million colours

Long summary description Acer AF307 - Alaska digital photo frame White 17,8 cm (7"):

Acer AF307 - Alaska. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Image formats supported: BMP. Internal memory: 128 MB, Compatible memory cards: CF, MMC, MS Pro, SD, xD. Photo edit: Copy, Delete, Rotate. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.