Acer logo

Acer EB192Qb LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62976
Info modified on:
27 May 2024, 14:59:39
Short summary description Acer EB192Qb LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:

Acer EB192Qb, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description Acer EB192Qb LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:

Acer EB192Qb. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.