Acer logo

Acer K2 K222HQL bd LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46370
Info modified on:
14 Mar 2025, 19:44:11
Short summary description Acer K2 K222HQL bd LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Acer K2 K222HQL bd, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer K2 K222HQL bd LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Acer K2 K222HQL bd. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.