Acer Nitro VG220Q, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Acer Nitro VG220Q. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black