Acer logo

Acer R221Q computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97049
Info modified on:
14 Mar 2025, 19:42:33
Short summary description Acer R221Q computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Acer R221Q, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer R221Q computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Acer R221Q. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.