Acer DA 223HQL, 54,6 cm (21.5"), Full HD, Touchscreen, Qualcomm Snapdragon S4, 1 GB, White
Acer DA 223HQL. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Qualcomm Snapdragon S4. Internal memory: 1 GB. Built-in camera. Product color: White