Acer logo

Acer V246HYL computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70607
Info modified on:
14 Mar 2025, 19:43:45
Short summary description Acer V246HYL computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Acer V246HYL, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description Acer V246HYL computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Acer V246HYL. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.