Acer logo

Acer Nitro VG240YU computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120625
Info modified on:
14 Mar 2025, 19:44:23
Short summary description Acer Nitro VG240YU computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:

Acer Nitro VG240YU, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Acer Nitro VG240YU computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black:

Acer Nitro VG240YU. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.