Acer logo

Acer CB CB241HY LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72634
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer CB CB241HY LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Acer CB CB241HY, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer CB CB241HY LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Acer CB CB241HY. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.