Acer NITRO XV3 XN253, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black
Acer NITRO XV3 XN253. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black