Acer Predator XB272, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Acer Predator XB272. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black