Acer Predator XB272 bmiprz, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Acer Predator XB272 bmiprz. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black