Acer S1 S271HL, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black
Acer S1 S271HL. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black