Acer logo

Acer R0 R270Usmipx LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88249
Info modified on:
14 Mar 2025, 19:42:48
Short summary description Acer R0 R270Usmipx LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver:

Acer R0 R270Usmipx, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Silver

Long summary description Acer R0 R270Usmipx LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver:

Acer R0 R270Usmipx. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.