Acer logo

Acer G6 G276HLJ LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62393
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer G6 G276HLJ LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer G6 G276HLJ, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer G6 G276HLJ LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer G6 G276HLJ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.