Acer logo

Acer Predator XB241H bmipr LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103192
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer Predator XB241H bmipr LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red:

Acer Predator XB241H bmipr, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description Acer Predator XB241H bmipr LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red:

Acer Predator XB241H bmipr. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.