Acer logo

Acer ConceptD CM2241W BMIIPRZX computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36012
Info modified on:
14 Mar 2025, 19:39:34
Short summary description Acer ConceptD CM2241W BMIIPRZX computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Acer ConceptD CM2241W BMIIPRZX, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 1 ms, Black

Long summary description Acer ConceptD CM2241W BMIIPRZX computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Acer ConceptD CM2241W BMIIPRZX. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.