Acer logo

Acer CZ350CK LED display 88,9 cm (35") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57843
Info modified on:
30 Dec 2024, 17:24:00
Short summary description Acer CZ350CK LED display 88,9 cm (35") 3440 x 1440 pixels UltraWide Quad HD Black:

Acer CZ350CK, 88,9 cm (35"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Acer CZ350CK LED display 88,9 cm (35") 3440 x 1440 pixels UltraWide Quad HD Black:

Acer CZ350CK. Display diagonal: 88,9 cm (35"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.