Acer logo

Acer Veriton M VM4650G-I7770 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114738
Info modified on:
10 Aug 2024, 10:43:41
Short summary description Acer Veriton M VM4650G-I7770 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro PC Black:

Acer Veriton M VM4650G-I7770, 3,6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 1 TB, Windows 10 Pro

Long summary description Acer Veriton M VM4650G-I7770 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro PC Black:

Acer Veriton M VM4650G-I7770. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.