Acer Predator G1-710, 3,4 GHz, Intel® Core™ i7, 32 GB, 2,51 TB, DVD±RW, Windows 10 Home
Acer Predator G1-710. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC. Product color: Black, Red