Acer Altos R710/2.8GHz Xeon EM FSB800 CPU 2*512MB DDR II ECC 1x 73GB U320 S, 2,8 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 700 W, Rack (2U)
Acer Altos R710/2.8GHz Xeon EM FSB800 CPU 2*512MB DDR II ECC 1x 73GB U320 S. Processor family: Intel® Xeon®, Processor frequency: 2,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Rack (2U)