Acer logo

Acer Aspire Z5700 Intel® Core™ i3 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45784
Info modified on:
19 Mar 2021, 16:13:07
Short summary description Acer Aspire Z5700 Intel® Core™ i3 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5700, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z5700 Intel® Core™ i3 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5700. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.