Acer Aspire Aspire Z5610, 58.4 cm (23"), Full HD, Intel® Core™2 Quad, 4 GB, 1000 GB, Windows 7 Home Premium
Acer Aspire Aspire Z5610. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Quad, Processor frequency: 2.33 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: NVIDIA® GeForce® GT 240M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver