Acer logo

Acer Aspire AM3400-B4052 AMD Athlon II X4 645 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145129
Info modified on:
07 Oct 2024, 16:37:09
Short summary description Acer Aspire AM3400-B4052 AMD Athlon II X4 645 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Tower PC Black:

Acer Aspire AM3400-B4052, 3,1 GHz, AMD Athlon II X4, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire AM3400-B4052 AMD Athlon II X4 645 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Tower PC Black:

Acer Aspire AM3400-B4052. Processor frequency: 3,1 GHz, Processor family: AMD Athlon II X4, Processor model: 645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.