Acer Aspire X3990, 2,8 GHz, Intel® Core™ i5, 8 GB, 1,5 TB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X3990. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black