Acer logo

Acer Aspire X3990 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79856
Info modified on:
07 Oct 2024, 17:12:54
Short summary description Acer Aspire X3990 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3990 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 530 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.