Acer logo

Acer Aspire M1920 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96287
Info modified on:
19 Mar 2021, 15:59:42
Short summary description Acer Aspire M1920 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

Acer Aspire M1920, 2,66 GHz, Intel® Core™2 Duo, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M1920 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

Acer Aspire M1920. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.