Acer Aspire X3960, 3,1 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Acer Aspire X3960. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® G405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black