Acer logo

Acer Aspire Predator G5900 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC Black, Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60879
Info modified on:
07 Oct 2024, 16:47:43
Short summary description Acer Aspire Predator G5900 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire Predator G5900, 2,93 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire Predator G5900 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5850 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire Predator G5900. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.