Acer Predator G5900, 2,93 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Acer Predator G5900. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 460. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black