Acer logo

Acer Aspire G5900 Predator Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 340 Windows 7 Home Premium Tower PC Black, Orange

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24447
Info modified on:
07 Oct 2024, 16:47:42
Short summary description Acer Aspire G5900 Predator Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 340 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire G5900 Predator, 3,2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire G5900 Predator Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 340 Windows 7 Home Premium Tower PC Black, Orange:

Acer Aspire G5900 Predator. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 340. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Product color: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.