Acer Aspire X3900, 2,93 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X3900. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black