Acer logo

Acer Aspire Gateway DX4840-01M Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60723
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Gateway DX4840-01M Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire Gateway DX4840-01M, 3,2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire Gateway DX4840-01M Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire Gateway DX4840-01M. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.