Acer logo

Acer Veriton M M288 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86493
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M M288 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:

Acer Veriton M M288, 2,4 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M M288 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:

Acer Veriton M M288. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.