Acer logo

Acer Veriton X490G Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142414
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X490G Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Desktop PC Black:

Acer Veriton X490G, 3,2 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton X490G Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Desktop PC Black:

Acer Veriton X490G. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.