Acer Veriton X 275, 2,66 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional
Acer Veriton X 275. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black