Acer logo

Acer Extensa E420 AMD Sempron 2 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130530
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Acer Extensa E420 AMD Sempron 2 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC:

Acer Extensa E420, 2,2 GHz, AMD Sempron, 2 GB, 160 GB, DVD±RW, Windows Vista Home Basic

Long summary description Acer Extensa E420 AMD Sempron 2 GB DDR2-SDRAM 160 GB Windows Vista Home Basic Tower PC:

Acer Extensa E420. Processor frequency: 2,2 GHz, Processor family: AMD Sempron. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Home Basic. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.