Acer Veriton 7800, 3 GHz, Intel® Pentium® D, 925, 1 GB, 250 GB, Windows XP Home Edition
Acer Veriton 7800. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon X1600 SE. Operating system installed: Windows XP Home Edition. Power supply: 300 W. Chassis type: Tower. Product type: PC