Acer logo

Acer Veriton N N260G Intel Atom® N280 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional PC Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24391
Info modified on:
19 Jul 2024, 20:11:36
Short summary description Acer Veriton N N260G Intel Atom® N280 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional PC Grey:

Acer Veriton N N260G, 1,66 GHz, Intel Atom®, N280, 2 GB, 160 GB, Windows 7 Professional

Long summary description Acer Veriton N N260G Intel Atom® N280 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional PC Grey:

Acer Veriton N N260G. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: PC. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.