Acer logo

Acer Veriton M480G - E7400 Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42172
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Acer Veriton M480G - E7400 Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC:

Acer Veriton M480G - E7400, 2,8 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-RW, Windows Vista Business

Long summary description Acer Veriton M480G - E7400 Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC:

Acer Veriton M480G - E7400. Processor frequency: 2,8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.