Acer logo

Acer TravelMate B311-31-C5NG Intel® Celeron® N N4120 Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Portuguese Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48774
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Acer TravelMate B311-31-C5NG Intel® Celeron® N N4120 Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Portuguese Black:

Acer TravelMate B311-31-C5NG, Intel® Celeron® N, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate B311-31-C5NG Intel® Celeron® N N4120 Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Education Portuguese Black:

Acer TravelMate B311-31-C5NG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4120, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro Education. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.