Acer logo

Acer TravelMate P2 TMP215-52-36Z2 Intel® Core™ i3 i3-10110U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23778
Info modified on:
22 Jan 2025, 04:50:41
Short summary description Acer TravelMate P2 TMP215-52-36Z2 Intel® Core™ i3 i3-10110U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Acer TravelMate P2 TMP215-52-36Z2, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P2 TMP215-52-36Z2 Intel® Core™ i3 i3-10110U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

Acer TravelMate P2 TMP215-52-36Z2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.