Acer logo

Acer TravelMate P2 P2510-G2-MG-845G Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42054
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer TravelMate P2 P2510-G2-MG-845G Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Black:

Acer TravelMate P2 P2510-G2-MG-845G, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 16 GB, 756 GB

Long summary description Acer TravelMate P2 P2510-G2-MG-845G Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Italian Black:

Acer TravelMate P2 P2510-G2-MG-845G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.