Acer logo

Acer TravelMate B B117-M-C4W4 Intel® Celeron® N3160 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70410
Info modified on:
29 Jan 2025, 18:14:23
Short summary description Acer TravelMate B B117-M-C4W4 Intel® Celeron® N3160 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Acer TravelMate B B117-M-C4W4, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate B B117-M-C4W4 Intel® Celeron® N3160 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Acer TravelMate B B117-M-C4W4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.