Acer logo

Acer TravelMate P2 P273-MG-33124G50Mnks Intel® Core™ i3 i3-3120M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Grey

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37824
Info modified on:
25 Jan 2025, 22:03:25
Short summary description Acer TravelMate P2 P273-MG-33124G50Mnks Intel® Core™ i3 i3-3120M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Grey:

Acer TravelMate P2 P273-MG-33124G50Mnks, Intel® Core™ i3, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Acer TravelMate P2 P273-MG-33124G50Mnks Intel® Core™ i3 i3-3120M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Grey:

Acer TravelMate P2 P273-MG-33124G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product color: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.