Acer logo

Acer TravelMate P2 TMP253-M-53234G50Mnks Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79367
Info modified on:
27 Jan 2025, 08:40:30
Short summary description Acer TravelMate P2 TMP253-M-53234G50Mnks Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

Acer TravelMate P2 TMP253-M-53234G50Mnks, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 TMP253-M-53234G50Mnks Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

Acer TravelMate P2 TMP253-M-53234G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.